Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver CR-1-1/4

Description
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions
Request a Quote
Description
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/4 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver
CR-1-1/4
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver CR-1-1/4
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions

Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number CR-1-1/4
Product Name Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
Features Sealed; Screw Driver Slot
Lubrication Fitting 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/8
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-3-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 29660 lbs (13451 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-11/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details