INA BEARING COMPANY, LTD.
KRV90-X-PP-A -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
KRV90-X-PP-A
Description
Yoke type track roller
-
Pacific International Bearing, Inc.
Description
Yoke type track roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
KRV90-X-PP-A |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Stud; Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Inch
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
4500 rpm
Outside Diameter
1.26 inch (32 mm)
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details