INA Bearing Company, Ltd. Cam Followers & Yoke Rollers KRV47-PP-A-NMT

Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Krv..
Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Krv..

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - KRV47-PP-A-NMT - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KRV47-PP-A-NMT
Cam Followers & Yoke Rollers KRV47-PP-A-NMT
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Krv..

INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Krv..

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number KRV47-PP-A-NMT
Product Name Cam Followers & Yoke Rollers
Type Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8661 inch (22 mm)
View Details
Rotation - Cam Follower - CF10-1MR-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details