Schaeffler Group USA Inc. Bearing KRV30

Description
CAM FOLLOWER, CROWNED, HEX HEAD, 30MM ROLLER DIA., 12MM STUD DIA.,SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED, HEX HEAD, 30MM ROLLER DIA., 12MM STUD DIA.,SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19464804 - Radwell International
Willingboro, NJ, United States
Bearing
19464804
Bearing 19464804
CAM FOLLOWER, CROWNED, HEX HEAD, 30MM ROLLER DIA., 12MM STUD DIA.,SEALED. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED, HEX HEAD, 30MM ROLLER DIA., 12MM STUD DIA.,SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19464804
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Roller Bearings - 186213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details