INA Bearing Company, Ltd. Cam Follower KRV30-PP-A

Description
CAM FOLLOWER, 30 MILLIMETER OUTSIDE DIAMETER, 12 MILLIMETER STUD DIAMETER, M12 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 30 MILLIMETER OUTSIDE DIAMETER, 12 MILLIMETER STUD DIAMETER, M12 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40542122 - Radwell International
Willingboro, NJ, United States
Cam Follower
40542122
Cam Follower 40542122
CAM FOLLOWER, 30 MILLIMETER OUTSIDE DIAMETER, 12 MILLIMETER STUD DIAMETER, M12 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 30 MILLIMETER OUTSIDE DIAMETER, 12 MILLIMETER STUD DIAMETER, M12 X 1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Followers & Yoke Rollers - KRV30-PP-A - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KRV30-PP-A
Cam Followers & Yoke Rollers KRV30-PP-A
Yoke Type Track Roller / Stud Type Track Rollers Krv..

Yoke Type Track Roller / Stud Type Track Rollers Krv..

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Cam Followers Cam Followers
Product Number 40542122 KRV30-PP-A
Product Name Cam Follower Cam Followers & Yoke Rollers
Type Stud Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF4M-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 1/2-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details