Schaeffler Group USA Inc. Bearing KRV26-X-PP-A

Description
CAM FOLLOWER, STANDARD STUD, STRAIGHT, 26MM ROLLER DIAM, 10MM STUD DIAM, M10X1 THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, STANDARD STUD, STRAIGHT, 26MM ROLLER DIAM, 10MM STUD DIAM, M10X1 THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 126683145 - Radwell International
Willingboro, NJ, United States
Bearing
126683145
Bearing 126683145
CAM FOLLOWER, STANDARD STUD, STRAIGHT, 26MM ROLLER DIAM, 10MM STUD DIAM, M10X1 THREAD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, STANDARD STUD, STRAIGHT, 26MM ROLLER DIAM, 10MM STUD DIAM, M10X1 THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 126683145
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details