INA Bearing Company, Ltd. Cam Followers & Yoke Rollers KRE19-PP-A-NMT

Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kre..
Description
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kre..

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - KRE19-PP-A-NMT - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KRE19-PP-A-NMT
Cam Followers & Yoke Rollers KRE19-PP-A-NMT
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kre..

INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kre..

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number KRE19-PP-A-NMT
Product Name Cam Followers & Yoke Rollers
Type Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-9-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 113260 lbs (51365 kg)
View Details
Rotation - Roller Follower - NART50UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details