INA Bearing Company, Ltd. Cam Follower KR35-PP-A

Description
CROWNED CAM FOLLOWER-HEX HEAD, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER-HEX HEAD, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 67186844 - Radwell International
Willingboro, NJ, United States
Cam Follower
67186844
Cam Follower 67186844
CROWNED CAM FOLLOWER-HEX HEAD, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER-HEX HEAD, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Followers & Yoke Rollers - KR35-PP-A - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KR35-PP-A
Cam Followers & Yoke Rollers KR35-PP-A
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

Yoke Type Track Roller / Stud Type Track Rollers Kr..-p

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Cam Followers Cam Followers
Product Number 67186844 KR35-PP-A
Product Name Cam Follower Cam Followers & Yoke Rollers
Type Stud Stud; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-3/4-XB-SS - CR-2-3/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 9168 lbs (4158 kg)
Bearing Material Stainless
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-6-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 60000 lbs (27211 kg)
View Details
Rotation - Roller Follower - NAST12R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details