Schaeffler Technologies AG & Co. KG Linear Bearing Units KGB30-PP-AS

Description
Linear Ball Bushing & Housing 30mm Bore
Request a Quote
Description
Linear Ball Bushing & Housing 30mm Bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearing Units - 1721243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearing Units
1721243
Linear Bearing Units 1721243
Linear Ball Bushing & Housing 30mm Bore

Linear Ball Bushing & Housing 30mm Bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 1721243
Product Name Linear Bearing Units
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, 68mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM30F047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.68 inch (68 mm)
View Details
Linear Guide Rollers - VW-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.3100 inch (7.87 mm)
View Details
Linear Guideway - Type HDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.85 to 6.69 inch (47 to 170 mm)
View Details
Linear Bearing Blocks - RPG25HALBN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.76 inch (70 mm)
View Details