Schaeffler Group USA Inc. Bearing HJ240-E

Description
L-SECTION RING, CYLINDRICAL ROLLER THRUST COLLAR, 200MM INNER DIAMETER, 258MM OUTER DIAMETER, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
L-SECTION RING, CYLINDRICAL ROLLER THRUST COLLAR, 200MM INNER DIAMETER, 258MM OUTER DIAMETER, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77944216 - Radwell International
Willingboro, NJ, United States
Bearing
77944216
Bearing 77944216
L-SECTION RING, CYLINDRICAL ROLLER THRUST COLLAR, 200MM INNER DIAMETER, 258MM OUTER DIAMETER, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

L-SECTION RING, CYLINDRICAL ROLLER THRUST COLLAR, 200MM INNER DIAMETER, 258MM OUTER DIAMETER, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 77944216
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 1469268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details