Schaeffler Group USA Inc. Bearing HFL2026

Description
ROLLER CLUTCH BEARING, 20 MM BORE, 26 MM OD, 26 MM WIDTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CLUTCH BEARING, 20 MM BORE, 26 MM OD, 26 MM WIDTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19423954 - Radwell International
Willingboro, NJ, United States
Bearing
19423954
Bearing 19423954
ROLLER CLUTCH BEARING, 20 MM BORE, 26 MM OD, 26 MM WIDTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CLUTCH BEARING, 20 MM BORE, 26 MM OD, 26 MM WIDTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19423954
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details