GGB DU™ Cylindrical Bushes - Inch Size 1210DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU® Cylindrical Bushes - Inch Size, specifically part number 1210DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and construction machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The bushings are suitable for linear, oscillating, and rotating movements and are compliant with Federal Aviation Regulations for interior aircraft applications. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The bushings can accommodate sliding speeds up to 1,000 fpm and have a coefficient of friction ranging from 0.02 to 0.25, depending on operating conditions. They are available in standard dimensions and can be customized to meet specific project requirements. The construction features a metal backing, a porous bronze sinter layer, and a PTFE-based bearing lining, ensuring dimensional stability and thermal conductivity.

Datasheet Summary
Powered by GS/AI

DU® Cylindrical Bushes - Inch Size, specifically part number 1210DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and construction machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The bushings are suitable for linear, oscillating, and rotating movements and are compliant with Federal Aviation Regulations for interior aircraft applications. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The bushings can accommodate sliding speeds up to 1,000 fpm and have a coefficient of friction ranging from 0.02 to 0.25, depending on operating conditions. They are available in standard dimensions and can be customized to meet specific project requirements. The construction features a metal backing, a porous bronze sinter layer, and a PTFE-based bearing lining, ensuring dimensional stability and thermal conductivity.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 1210DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
1210DU
DU™ Cylindrical Bushes - Inch Size 1210DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 1210DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
Housing Bore 0.5512 to 0.5519 inch (14.00 to 14.02 mm)
Bearing ID 0.4724 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1015 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 100115 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0710DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2745 to 0.2751 inch (6.97 to 6.99 mm)
View Details