Accurate Bushing Company, Inc. Bushing MCR-35-S

Description
35MM ROLLER DIAM X 18MM WIDTH, 16MM STUD DIAM X 32.5MM LENGTH, SEALED STUD CAM FOLLOWER STEEL, 17MM THREAD LENGTH, M16X1.5 THREAD, 52MM OAL, 12,900 N DYNAMIC CAP, 19,000 N STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
35MM ROLLER DIAM X 18MM WIDTH, 16MM STUD DIAM X 32.5MM LENGTH, SEALED STUD CAM FOLLOWER STEEL, 17MM THREAD LENGTH, M16X1.5 THREAD, 52MM OAL, 12,900 N DYNAMIC CAP, 19,000 N STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 185540477 - Radwell International
Willingboro, NJ, United States
Bushing
185540477
Bushing 185540477
35MM ROLLER DIAM X 18MM WIDTH, 16MM STUD DIAM X 32.5MM LENGTH, SEALED STUD CAM FOLLOWER STEEL, 17MM THREAD LENGTH, M16X1.5 THREAD, 52MM OAL, 12,900 N DYNAMIC CAP, 19,000 N STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

35MM ROLLER DIAM X 18MM WIDTH, 16MM STUD DIAM X 32.5MM LENGTH, SEALED STUD CAM FOLLOWER STEEL, 17MM THREAD LENGTH, M16X1.5 THREAD, 52MM OAL, 12,900 N DYNAMIC CAP, 19,000 N STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 185540477
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0410DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
IRR: Inner Ring Races - IRR-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details