INA BEARING COMPANY, LTD.
GAL60-UK-2RS-A -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAL60-UK-2RS-A
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAL60-UK-2RS-A |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
2.36 inch (60 mm)
|
|
Length Through Bore
|
1.73 inch (44 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
3.03 inch (77 mm)
View Details