INA BEARING COMPANY, LTD.
GAL20-UK -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAL20-UK
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAL20-UK |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.7874 inch (20 mm)
|
|
Length Through Bore
|
0.6299 inch (16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Housing Diameter
0.7874 inch (20 mm)
View Details
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.1900 to 0.7500 inch (4.83 to 19.05 mm)
Length Through Bore
0.3118 to 0.8752 inch (7.92 to 22.23 mm)
View Details