INA BEARING COMPANY, LTD.
GAL15-UK -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAL15-UK
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAL15-UK |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.5906 inch (15 mm)
|
|
Length Through Bore
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.35 inch (85 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore
0.2362 to 2.17 inch (6 to 55 mm)
View Details