RS Components, Ltd.
Rod Ends
1761608
Description
RS PRO TF025 Rod End
Request a Quote
Email Supplier
Description
RS PRO TF025 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1761608 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Overall Length
|
2.28 inch (58 mm)
|
|
Load Capacity
|
6836 lbs (3100 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Overall Length
2.09 inch (53 mm)
View Details
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Housing Diameter
1.81 inch (46 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Overall Length
2.09 inch (53 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.44 inch (62 mm)
View Details