INA BEARING COMPANY, LTD.
GAKRB22-PC -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAKRB22-PC
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAKRB22-PC |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7087 inch (18 mm)
Overall Length
3.74 inch (95 mm)
View Details
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Length Through Bore
0.7480 to 2.05 inch (19 to 52 mm)
Housing Diameter
0.7480 to 2.05 inch (19 to 52 mm)
View Details