INA BEARING COMPANY, LTD.
GAKLB22-PC -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAKLB22-PC
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAKLB22-PC |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.61 inch (41 mm)
View Details
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Length Through Bore
0.1575 to 0.4724 inch (4 to 12 mm)
Housing Diameter
0.7480 to 2.05 inch (19 to 52 mm)
View Details