FAG BEARING
F-804784.TR2 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-804784.TR2
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-804784.TR2 |
|
Product Name
|
Tapered Roller Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
17700 lbs (8027 kg)
View Details
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
0.7500 inch (19.050 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details