FAG BEARING
F-802476.TR4 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-802476.TR4
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-802476.TR4 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
2.7559 inch (70.000 mm)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
1699 lbs (771 kg)
Dynamic Radial
2743 lbs (1244 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
48000 lbs (21769 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details