FAG Bearing Tapered Roller Bearings F-802130.TR4

Description
FAG Brand / Tapered Roller Bearing
Description
FAG Brand / Tapered Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - F-802130.TR4 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
F-802130.TR4
Tapered Roller Bearings F-802130.TR4
FAG Brand / Tapered Roller Bearing

FAG Brand / Tapered Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number F-802130.TR4
Product Name Tapered Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA11008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details