FAG BEARING
F-801860.01.TR1 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-801860.01.TR1
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-801860.01.TR1 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
7.4803 inch (190.000 mm)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
387 lbs (175 kg)
Dynamic Radial
627 lbs (284 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
14000 lbs (6349 kg)
View Details