FAG BEARING
F-801574.TR1 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-801574.TR1
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-801574.TR1 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
7.4803 inch (190.000 mm)
View Details
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
Outside Diameter
3.1496 inch (80.000 mm)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
10600 lbs (4807 kg)
Dynamic Radial
17000 lbs (7710 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details