INA Bearing Company, Ltd. Cam Followers & Yoke Rollers F-7809.RST

Description
Yoke Type Track Roller
Description
Yoke Type Track Roller

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - F-7809.RST - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
F-7809.RST
Cam Followers & Yoke Rollers F-7809.RST
Yoke Type Track Roller

Yoke Type Track Roller

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number F-7809.RST
Product Name Cam Followers & Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 7 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 75380 lbs (34186 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Rotation - Cam Follower - CF8UU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details