FAG BEARING
F-616355.PRL-WPOS -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
F-616355.PRL-WPOS
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-616355.PRL-WPOS |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
1.9685 inch (50.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
3700 lbs (1678 kg)
Dynamic Radial
6000 lbs (2721 kg)
View Details