FAG BEARING
F-615385.02.TR2 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-615385.02.TR2
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-615385.02.TR2 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
1 lbs (0 kg)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
14200 lbs (6440 kg)
Dynamic Radial
23100 lbs (10476 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details