FAG BEARING
F-584391.01.TR1-CAT -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-584391.01.TR1-CAT
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-584391.01.TR1-CAT |
|
Product Name
|
Tapered Roller Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
387 lbs (175 kg)
Dynamic Radial
627 lbs (284 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Design Units
Metric
Bore
1.9685 inch (50.000 mm)
Outside Diameter
3.1496 inch (80.000 mm)
View Details