FAG BEARING
F-565648.TR1-H194 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-565648.TR1-H194
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-565648.TR1-H194 |
|
Product Name
|
Tapered Roller Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
63000 lbs (28571 kg)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Design Units
Inch
Bore
0.7500 inch (19.050 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details