FAG BEARING
F-562181.03.PRL -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
F-562181.03.PRL
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-562181.03.PRL |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
387 lbs (175 kg)
Dynamic Radial
627 lbs (284 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
2000 lbs (907 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Rolling Element
Steel
Design Units
Metric
Bore
2.5591 inch (65.000 mm)
View Details