INA BEARING COMPANY, LTD.
F-42446.01.KR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-42446.01.KR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-42446.01.KR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
3/16
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Load Rating
160 lbs (72.56 kg)
Outside Diameter
1.12 inch (28.57 mm)
View Details
Bearing Surface
Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details