INA BEARING COMPANY, LTD.
F-237633.NUKR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-237633.NUKR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-237633.NUKR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
4400 rpm
Outside Diameter
1.38 inch (34.92 mm)
View Details