INA BEARING COMPANY, LTD.
F-236848.NATV -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-236848.NATV
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-236848.NATV |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Surface
Non-Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Accurate Bushing Company, Inc.
Type
Yoke
Outside Diameter
1.62 inch (41.27 mm)
Follower Width
0.8750 inch (22.22 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.6250 inch (15.87 mm)
Thread Length
0.5000 inch (12.7 mm)
View Details