INA BEARING COMPANY, LTD.
F-236206.KR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-236206.KR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-236206.KR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Type
Yoke
Outside Diameter
1 inch (25.4 mm)
Follower Width
0.6250 inch (15.87 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
6000 rpm
Outside Diameter
1.02 inch (26 mm)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details