INA BEARING COMPANY, LTD.
F-233282.01.NUTR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-233282.01.NUTR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-233282.01.NUTR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
6385 lbs (2896 kg)
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Load Rating
60 lbs (27.21 kg)
Outside Diameter
0.6250 inch (15.87 mm)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details