INA BEARING COMPANY, LTD.
F-222987.KR -- CAM FOLLOWERS & YOKE ROLLERS
INA Bearing Company, Ltd.
Cam Followers & Yoke Rollers
F-222987.KR
Description
Yoke Type Track Roller
-
Pacific International Bearing, Inc.
Description
Yoke Type Track Roller
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
F-222987.KR |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
6000 rpm
Outside Diameter
1.02 inch (26 mm)
View Details
Accurate Bushing Company, Inc.
Type
Stud; Yoke
Bearing Surface
Crowned
Load Rating
4722 lbs (2141 kg)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
8090 lbs (3669 kg)
View Details
Bearing Surface
Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details