INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings F-212942.01.NUP

Description
Precision Cylindrical Roller Bearings
Description
Precision Cylindrical Roller Bearings

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - F-212942.01.NUP - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
F-212942.01.NUP
Precision Cylindrical Roller Bearings F-212942.01.NUP
Precision Cylindrical Roller Bearings

Precision Cylindrical Roller Bearings

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number F-212942.01.NUP
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6635 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Rotation - Cross Roller Ring - RB25040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details