Schaeffler Group USA Inc. Cam Follower CF20PPSK

Description
CAM FOLLOWER, 1/2 IN SHAFT DIAMETER, 1-1/4 IN OD, G UNF THREAD 1/2-20, 1-1/4 IN LENGTH THROUGH BORE, 23600 DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 1/2 IN SHAFT DIAMETER, 1-1/4 IN OD, G UNF THREAD 1/2-20, 1-1/4 IN LENGTH THROUGH BORE, 23600 DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 133797458 - Radwell International
Willingboro, NJ, United States
Cam Follower
133797458
Cam Follower 133797458
CAM FOLLOWER, 1/2 IN SHAFT DIAMETER, 1-1/4 IN OD, G UNF THREAD 1/2-20, 1-1/4 IN LENGTH THROUGH BORE, 23600 DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 1/2 IN SHAFT DIAMETER, 1-1/4 IN OD, G UNF THREAD 1/2-20, 1-1/4 IN LENGTH THROUGH BORE, 23600 DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 133797458
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1/2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Rotation - Cam Follower - CFT10R - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-3-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/4
View Details
Cam Follwer, 16mm Bearing Outside Diameter, M6x1.0 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.6299 inch (16 mm)
View Details