INA Bearing Company, Ltd. Thrust 89328-M

Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari
Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Suppliers

Company
Product
Description
Supplier Links
Thrust - 89328-M - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
89328-M
Thrust 89328-M
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 89328-M
Product Name Thrust
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Rotation - Cross Roller Ring - RU297UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details