INA Bearing Company, Ltd. Thrust 81209-TV

Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari
Description
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Suppliers

Company
Product
Description
Supplier Links
Thrust - 81209-TV - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
81209-TV
Thrust 81209-TV
INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

INA Brand / Axial Cylindrical Roller Beari / Axial Cylindrical Roller Beari

Supplier's Site
Bearing - 126701661 - Radwell International
Willingboro, NJ, United States
Bearing
126701661
Bearing 126701661
CYLINDRICAL ROLLER THRUST BEARING - ROLLER & CAGE ASSEMBLY WITH WASHERS, 45 MM ID, 73 MM OD, PLASTIC CAGE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER THRUST BEARING - ROLLER & CAGE ASSEMBLY WITH WASHERS, 45 MM ID, 73 MM OD, PLASTIC CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 81209-TV 126701661
Product Name Thrust Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details