FAG Bearing Ball Bearings 63005-A-2RSR

Description
FAG 63005-A-2RSR Ball Bearing
Request a Quote
Description
FAG 63005-A-2RSR Ball Bearing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 63005-A-2RSR is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 25 mm, an outer diameter of 47 mm, and a width of 16 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It is designed with two non-contact rubber seals, which help to protect against contaminants while minimizing friction. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the metric series and is suitable for use in various engineering projects.

Datasheet Summary
Powered by GS/AI

The 63005-A-2RSR is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 25 mm, an outer diameter of 47 mm, and a width of 16 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It is designed with two non-contact rubber seals, which help to protect against contaminants while minimizing friction. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the metric series and is suitable for use in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600725
Ball Bearings 2600725
FAG 63005-A-2RSR Ball Bearing

FAG 63005-A-2RSR Ball Bearing

Supplier's Site
Radial Ball Bearings - 63005-A-2RSR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
63005-A-2RSR
Radial Ball Bearings 63005-A-2RSR
FAG Brand / 25 Mm X 47 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 25 Mm X 47 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600725 63005-A-2RSR
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.9843 inch (25.000 mm) 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm) 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details