FAG Bearing Radial Ball Bearings 61868-MA

Description
FAG Brand / 340 Mm X 420 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 340 Mm X 420 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 61868-MA is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 340 mm, an outer diameter of 420 mm, and a width of 38 mm. The bearing is constructed from 52100 chrome steel for both the rings and the balls, ensuring durability and strength. It has an open closure design, which allows for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of a metric series and is designed for use in environments where a brass cage is preferred.

Datasheet Summary
Powered by GS/AI

The 61868-MA is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 340 mm, an outer diameter of 420 mm, and a width of 38 mm. The bearing is constructed from 52100 chrome steel for both the rings and the balls, ensuring durability and strength. It has an open closure design, which allows for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of a metric series and is designed for use in environments where a brass cage is preferred.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 61868-MA - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
61868-MA
Radial Ball Bearings 61868-MA
FAG Brand / 340 Mm X 420 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 340 Mm X 420 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 61868-MA
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details