FAG Bearing Thrust 52226

Description
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
Description
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust - 52226 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
52226
Thrust 52226
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Thrust Bearings
Product Number 52226
Product Name Thrust
Bore 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details
Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details