FAG BEARING
33220 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
33220
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
33220
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
33220 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
3.9370 inch (100.000 mm)
|
|
Outside Diameter
|
7.0866 inch (180.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
2.3622 inch (60.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
3.1496 inch (80.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
15600 lbs (7075 kg)
View Details