FAG Bearing Tapered Roller Bearings 33216

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33216 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33216
Tapered Roller Bearings 33216
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33216
Product Name Tapered Roller Bearings
Design Units Metric
Bore 3.1496 inch (80.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details