FAG Bearing Tapered Roller Bearings 33211-XL

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33211-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33211-XL
Tapered Roller Bearings 33211-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 332. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33211-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAD(Smith) - YAD-20 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Rotation - Cross Roller Ring - RU85UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.1654 inch (55.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details