FAG Bearing Tapered Roller Bearings 332/28

Description
Tapered Roller Bearing / Tapered Roller Bearings 332. M
Description
Tapered Roller Bearing / Tapered Roller Bearings 332. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 332/28 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
332/28
Tapered Roller Bearings 332/28
Tapered Roller Bearing / Tapered Roller Bearings 332. M

Tapered Roller Bearing / Tapered Roller Bearings 332. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 332/28
Product Name Tapered Roller Bearings
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB18025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details