FAG Bearing Tapered Roller Bearings 33113

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33113 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33113
Tapered Roller Bearings 33113
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33113
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.5591 inch (65.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details