FAG Bearing Tapered Roller Bearings 33112

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33112 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33112
Tapered Roller Bearings 33112
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 331. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33112
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA12008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845760 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details