FAG BEARING
33108 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
33108
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
33108
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
33108 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.5748 inch (40.000 mm)
|
|
Outside Diameter
|
2.9528 inch (75.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
5777 lbs (2620 kg)
Dynamic Radial
14297 lbs (6484 kg)
View Details
Design Units
Metric
Bore
0.3937 inch (10.000 mm)
Outside Diameter
1.1811 inch (30.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details